USB CABLE, 3.0 TYPE A PLUG-RCPT, 1M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 78AH1341 |
| Product Name | Usb Cable, 3.0 Type A Plug-Rcpt, 1M; Connector To Connector Pro Signal |
| Product Type | USB |