Newark, An Avnet Company Usb Cable, 3.0 Type A Plug-Rcpt, 3M; Connector To Connector Pro Signal 78AH1340

Description
USB CABLE, 3.0 TYPE A PLUG-RCPT, 3M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0 TYPE A PLUG-RCPT, 3M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 Type A Plug-Rcpt, 3M; Connector To Connector Pro Signal - 78AH1340 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 Type A Plug-Rcpt, 3M; Connector To Connector Pro Signal
78AH1340
Usb Cable, 3.0 Type A Plug-Rcpt, 3M; Connector To Connector Pro Signal 78AH1340
USB CABLE, 3.0 TYPE A PLUG-RCPT, 3M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.0 TYPE A PLUG-RCPT, 3M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AH1340
Product Name Usb Cable, 3.0 Type A Plug-Rcpt, 3M; Connector To Connector Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Type C - 10165794-Z0100YBLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
2 suppliers
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Connecting cable - 706-150/350-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers