Newark, An Avnet Company Fibre Keystone Coupler, Lc Duplex Mm; Convert From Fibre Optic Connector Tuk 77Y7628

Description
FIBRE KEYSTONE COUPLER, LC DUPLEX MM; Convert From Fibre Optic Connector:LC Duplex; Convert To Fibre Optic Connector:LC Duplex; Convert From Gender:Receptacle; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; RoHS Compliant: Yes
Datasheet
Description
FIBRE KEYSTONE COUPLER, LC DUPLEX MM; Convert From Fibre Optic Connector:LC Duplex; Convert To Fibre Optic Connector:LC Duplex; Convert From Gender:Receptacle; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Keystone Coupler, Lc Duplex Mm; Convert From Fibre Optic Connector Tuk - 77Y7628 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Keystone Coupler, Lc Duplex Mm; Convert From Fibre Optic Connector Tuk
77Y7628
Fibre Keystone Coupler, Lc Duplex Mm; Convert From Fibre Optic Connector Tuk 77Y7628
FIBRE KEYSTONE COUPLER, LC DUPLEX MM; Convert From Fibre Optic Connector:LC Duplex; Convert To Fibre Optic Connector:LC Duplex; Convert From Gender:Receptacle; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; RoHS Compliant: Yes

FIBRE KEYSTONE COUPLER, LC DUPLEX MM; Convert From Fibre Optic Connector:LC Duplex; Convert To Fibre Optic Connector:LC Duplex; Convert From Gender:Receptacle; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77Y7628
Product Name Fibre Keystone Coupler, Lc Duplex Mm; Convert From Fibre Optic Connector Tuk
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers