Newark, An Avnet Company Faceplate, Rj45, 8P8C, 2Port, Cat5E; Modular Connector Type Tuk 77Y7612

Description
FACEPLATE, RJ45, 8P8C, 2PORT, CAT5E; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; ConnectorRoHS Compliant: Yes
Datasheet
Description
FACEPLATE, RJ45, 8P8C, 2PORT, CAT5E; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Faceplate, Rj45, 8P8C, 2Port, Cat5E; Modular Connector Type Tuk - 77Y7612 - Newark, An Avnet Company
Chicago, IL, United States
Faceplate, Rj45, 8P8C, 2Port, Cat5E; Modular Connector Type Tuk
77Y7612
Faceplate, Rj45, 8P8C, 2Port, Cat5E; Modular Connector Type Tuk 77Y7612
FACEPLATE, RJ45, 8P8C, 2PORT, CAT5E; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; ConnectorRoHS Compliant: Yes

FACEPLATE, RJ45, 8P8C, 2PORT, CAT5E; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:-; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77Y7612
Product Name Faceplate, Rj45, 8P8C, 2Port, Cat5E; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABB1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Contacts - 1317G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers