Newark, An Avnet Company Face Plate, 1Pos, Abs, White; Accessory Type Tuk 77Y7610

Description
FACE PLATE, 1POS, ABS, WHITE; Accessory Type:Faceplate; For Use With:Tuk Modular Connectors; No. of Module Spaces:1; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:White; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
FACE PLATE, 1POS, ABS, WHITE; Accessory Type:Faceplate; For Use With:Tuk Modular Connectors; No. of Module Spaces:1; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:White; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Face Plate, 1Pos, Abs, White; Accessory Type Tuk - 77Y7610 - Newark, An Avnet Company
Chicago, IL, United States
Face Plate, 1Pos, Abs, White; Accessory Type Tuk
77Y7610
Face Plate, 1Pos, Abs, White; Accessory Type Tuk 77Y7610
FACE PLATE, 1POS, ABS, WHITE; Accessory Type:Faceplate; For Use With:Tuk Modular Connectors; No. of Module Spaces:1; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:White; Product Range:-; SVHC:NoRoHS Compliant: Yes

FACE PLATE, 1POS, ABS, WHITE; Accessory Type:Faceplate; For Use With:Tuk Modular Connectors; No. of Module Spaces:1; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Colour:White; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77Y7610
Product Name Face Plate, 1Pos, Abs, White; Accessory Type Tuk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
C55 Connectors: High Density Micro Circular -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details