Newark, An Avnet Company Enclosure Type Olan 77X2124

Description
Enclosure Type:-; Enclosure Material:Plastic; External Height - Metric:70.1mm; External Width - Metric:150mm; External Depth - Metric:110mm; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:2.76"; Product Range:
Description
Enclosure Type:-; Enclosure Material:Plastic; External Height - Metric:70.1mm; External Width - Metric:150mm; External Depth - Metric:110mm; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:2.76"; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Olan - 77X2124 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Olan
77X2124
Enclosure Type Olan 77X2124
Enclosure Type:-; Enclosure Material:Plastic; External Height - Metric:70.1mm; External Width - Metric:150mm; External Depth - Metric:110mm; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:2.76"; Product Range:

Enclosure Type:-; Enclosure Material:Plastic; External Height - Metric:70.1mm; External Width - Metric:150mm; External Depth - Metric:110mm; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:2.76"; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77X2124
Product Name Enclosure Type Olan
Length 2.76 inch (70.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 120-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers