Newark, An Avnet Company Incandescent Lamp 7715

Description
INCANDESCENT LAMP; SUPPLY VOLTAGE:5VDC; LAMP BASE TYPE:BI-PIN; POWER RATING:575MW; BULB SIZE:T-1; LENGTH:10MM; LUMINOUS INTENSITY (MSCP):0.15; CURRENT. FREE 2 YEAR RADWELL WARRANTY
Description
INCANDESCENT LAMP; SUPPLY VOLTAGE:5VDC; LAMP BASE TYPE:BI-PIN; POWER RATING:575MW; BULB SIZE:T-1; LENGTH:10MM; LUMINOUS INTENSITY (MSCP):0.15; CURRENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lamp - 2488906 - Radwell International
Willingboro, NJ, United States
Incandescent Lamp
2488906
Incandescent Lamp 2488906
INCANDESCENT LAMP; SUPPLY VOLTAGE:5VDC; LAMP BASE TYPE:BI-PIN; POWER RATING:575MW; BULB SIZE:T-1; LENGTH:10MM; LUMINOUS INTENSITY (MSCP):0.15; CURRENT. FREE 2 YEAR RADWELL WARRANTY

INCANDESCENT LAMP; SUPPLY VOLTAGE:5VDC; LAMP BASE TYPE:BI-PIN; POWER RATING:575MW; BULB SIZE:T-1; LENGTH:10MM; LUMINOUS INTENSITY (MSCP):0.15; CURRENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Incandescent Lamps
Product Number 2488906
Product Name Incandescent Lamp
Unlock Full Specs
to access all available technical data