Newark, An Avnet Company Rack Panel, 1U, Steel, Black; Panel Type Mcm Custom Audio 76T8549

Description
RACK PANEL, 1U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:-; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 1U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:-; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 1U, Steel, Black; Panel Type Mcm Custom Audio - 76T8549 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 1U, Steel, Black; Panel Type Mcm Custom Audio
76T8549
Rack Panel, 1U, Steel, Black; Panel Type Mcm Custom Audio 76T8549
RACK PANEL, 1U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:-; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 1U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:-; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 76T8549
Product Name Rack Panel, 1U, Steel, Black; Panel Type Mcm Custom Audio
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228277 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Mini-Racking - SRE5206S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details