Newark, An Avnet Company Rack Panel, 4U, Steel, Black; Panel Type Mcm Custom Audio 76T8548

Description
RACK PANEL, 4U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Description
RACK PANEL, 4U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 4U, Steel, Black; Panel Type Mcm Custom Audio - 76T8548 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 4U, Steel, Black; Panel Type Mcm Custom Audio
76T8548
Rack Panel, 4U, Steel, Black; Panel Type Mcm Custom Audio 76T8548
RACK PANEL, 4U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:482.6mm RoHS Compliant: Yes

RACK PANEL, 4U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:177.8mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 76T8548
Product Name Rack Panel, 4U, Steel, Black; Panel Type Mcm Custom Audio
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 2472669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.6693 inch (17 mm)
Width 0.5512 inch (14 mm)
View Details