Newark, An Avnet Company Rack Panel, 3U, Steel, Black; Panel Type Mcm Custom Audio 76T8547

Description
RACK PANEL, 3U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133.4mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Description
RACK PANEL, 3U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133.4mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 3U, Steel, Black; Panel Type Mcm Custom Audio - 76T8547 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 3U, Steel, Black; Panel Type Mcm Custom Audio
76T8547
Rack Panel, 3U, Steel, Black; Panel Type Mcm Custom Audio 76T8547
RACK PANEL, 3U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133.4mm; External Width - Metric:482.6mm RoHS Compliant: Yes

RACK PANEL, 3U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:133.4mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 76T8547
Product Name Rack Panel, 3U, Steel, Black; Panel Type Mcm Custom Audio
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE3007 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Staging Rack with Crane -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details