Newark, An Avnet Company Rack Panel, 2U, Steel, Black; Panel Type Mcm Custom Audio 76T8546

Description
RACK PANEL, 2U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm; Product Range:-RoHS Compliant: Yes
Description
RACK PANEL, 2U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 2U, Steel, Black; Panel Type Mcm Custom Audio - 76T8546 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 2U, Steel, Black; Panel Type Mcm Custom Audio
76T8546
Rack Panel, 2U, Steel, Black; Panel Type Mcm Custom Audio 76T8546
RACK PANEL, 2U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm; Product Range:-RoHS Compliant: Yes

RACK PANEL, 2U, STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Standard 19" Rack Cabinets; External Height - Metric:88.9mm; External Width - Metric:482.6mm; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 76T8546
Product Name Rack Panel, 2U, Steel, Black; Panel Type Mcm Custom Audio
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 630258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details