Newark, An Avnet Company Plc, Cpu, Cable Usb; Connector Type A Easy 76R0249

Description
PLC, CPU, CABLE USB; Connector Type A:USB 2.0 A Plug; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Colour:-; Cable Assembly Type:USB; Computer Connector A:USB 2.0 A Plug; Computer Connector B:- RoHS Compliant: No
Datasheet
Description
PLC, CPU, CABLE USB; Connector Type A:USB 2.0 A Plug; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Colour:-; Cable Assembly Type:USB; Computer Connector A:USB 2.0 A Plug; Computer Connector B:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plc, Cpu, Cable Usb; Connector Type A Easy - 76R0249 - Newark, An Avnet Company
Chicago, IL, United States
Plc, Cpu, Cable Usb; Connector Type A Easy
76R0249
Plc, Cpu, Cable Usb; Connector Type A Easy 76R0249
PLC, CPU, CABLE USB; Connector Type A:USB 2.0 A Plug; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Colour:-; Cable Assembly Type:USB; Computer Connector A:USB 2.0 A Plug; Computer Connector B:- RoHS Compliant: No

PLC, CPU, CABLE USB; Connector Type A:USB 2.0 A Plug; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Colour:-; Cable Assembly Type:USB; Computer Connector A:USB 2.0 A Plug; Computer Connector B:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76R0249
Product Name Plc, Cpu, Cable Usb; Connector Type A Easy
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details