CONNECTOR, SCHUKO, PLUG, 16A, 250VAC, BLACK; Connector Type:Schuko; Current Rating:16A; Connector Colour:Black; Connector Body Material:PP (Polypropylene) Body; Voltage Rating VAC:250V; Product Range:-; Fuse Current:16A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 74R4800 |
| Product Name | Connector, Schuko, Plug, 16A, 250Vac, Black; Connector Type Apsa |
| Voltage Rating | 250 volts |