Newark, An Avnet Company No. Of Ports Trendware 74R2783

Description
No. of Ports:5Ports; Ethernet Switch Application:-; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:-; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps; Input Voltage Type:VDC; Product Range:
Description
No. of Ports:5Ports; Ethernet Switch Application:-; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:-; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps; Input Voltage Type:VDC; Product Range:

Suppliers

Company
Product
Description
Supplier Links
No. Of Ports Trendware - 74R2783 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Ports Trendware
74R2783
No. Of Ports Trendware 74R2783
No. of Ports:5Ports; Ethernet Switch Application:-; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:-; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps; Input Voltage Type:VDC; Product Range:

No. of Ports:5Ports; Ethernet Switch Application:-; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:-; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps; Input Voltage Type:VDC; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 74R2783
Product Name No. Of Ports Trendware
Data Rate 0.0100 to 1 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
PBpro ETH -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2723475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 1 Gbps
View Details