MICROSWITCH, SPDT, LEVER, 100mA, 250VAC; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 74M9994 |
| Product Name | Microswitch, Spdt, Lever, 100Ma, 250Vac; Microswitch Type Zf Electronics |
| Actuator Style | Lever Style |
| Standards and Certifications | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |