Newark, An Avnet Company Microswitch, Roller, Spdt, 16A; Microswitch Type Zf Electronics 74M1047

Description
MICROSWITCH, ROLLER, SPDT, 16A; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:16A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER, SPDT, 16A; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:16A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller, Spdt, 16A; Microswitch Type Zf Electronics - 74M1047 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller, Spdt, 16A; Microswitch Type Zf Electronics
74M1047
Microswitch, Roller, Spdt, 16A; Microswitch Type Zf Electronics 74M1047
MICROSWITCH, ROLLER, SPDT, 16A; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:16A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, ROLLER, SPDT, 16A; Microswitch Type:Snap Action; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:16A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 74M1047
Product Name Microswitch, Roller, Spdt, 16A; Microswitch Type Zf Electronics
Actuator Style Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2435262-2 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers