Newark, An Avnet Company Cable, Usb A Plug To Db9 Plug, 600Mm, Black; Connector Type A Pro Signal 73P5313

Description
CABLE, USB A PLUG TO DB9 PLUG, 600MM, BLACK; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE, USB A PLUG TO DB9 PLUG, 600MM, BLACK; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb A Plug To Db9 Plug, 600Mm, Black; Connector Type A Pro Signal - 73P5313 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb A Plug To Db9 Plug, 600Mm, Black; Connector Type A Pro Signal
73P5313
Cable, Usb A Plug To Db9 Plug, 600Mm, Black; Connector Type A Pro Signal 73P5313
CABLE, USB A PLUG TO DB9 PLUG, 600MM, BLACK; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, USB A PLUG TO DB9 PLUG, 600MM, BLACK; Connector Type A:USB A Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73P5313
Product Name Cable, Usb A Plug To Db9 Plug, 600Mm, Black; Connector Type A Pro Signal
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details