ZENER DIODE, 6.2V, 0.5W, AXIAL; Zener Voltage Nom:6.2V; Power Dissipation:500mW; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 73K1821 |
| Product Name | Zener Diode, 6.2V, 0.5W, Axial; Zener Voltage Nom American Power Devices |
| Package | Axial Leaded |