Newark, An Avnet Company Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Solahd 73K1365

Description
AC-DC CONVERTER, DIN RAIL, 3 O/P, 30W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 3 O/P, 30W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Solahd - 73K1365 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Solahd
73K1365
Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Solahd 73K1365
AC-DC CONVERTER, DIN RAIL, 3 O/P, 30W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 3 O/P, 30W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73K1365
Product Name Ac-Dc Converter, Din Rail, 3 O/p, 30W, 5V, 12V, -12V; Power Supply Approvals Solahd
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details