AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 600mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:48VDC; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Height:120mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 73K1362 |
| Product Name | Ac-Dc Converter, Din Rail, 1 O/p, 30W, 600Ma, 48V; Power Supply Approvals Solahd |
| Type | DC Power Supply; AC/DC Converter |