Newark, An Avnet Company Encapsulated Dc/dc Converter, 12V, 2.5A, 30W; Power Supply Approvals Solahd 73K1341

Description
ENCAPSULATED DC/DC CONVERTER, 12V, 2.5A, 30W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ENCAPSULATED DC/DC CONVERTER, 12V, 2.5A, 30W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Dc/dc Converter, 12V, 2.5A, 30W; Power Supply Approvals Solahd - 73K1341 - Newark, An Avnet Company
Chicago, IL, United States
Encapsulated Dc/dc Converter, 12V, 2.5A, 30W; Power Supply Approvals Solahd
73K1341
Encapsulated Dc/dc Converter, 12V, 2.5A, 30W; Power Supply Approvals Solahd 73K1341
ENCAPSULATED DC/DC CONVERTER, 12V, 2.5A, 30W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

ENCAPSULATED DC/DC CONVERTER, 12V, 2.5A, 30W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73K1341
Product Name Encapsulated Dc/dc Converter, 12V, 2.5A, 30W; Power Supply Approvals Solahd
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Desktop, Wall Power Adapters - Q1199-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply - 88352811 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 30.5 volts
View Details