Newark, An Avnet Company Connector, Header, 1Pos; Connector Systems Emulation Technology 72C6723

Description
CONNECTOR, HEADER, 1POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 1POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 1Pos; Connector Systems Emulation Technology - 72C6723 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos; Connector Systems Emulation Technology
72C6723
Connector, Header, 1Pos; Connector Systems Emulation Technology 72C6723
CONNECTOR, HEADER, 1POS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded; Contact Material:- RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:-; Connector Shroud:Unshrouded; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C6723
Product Name Connector, Header, 1Pos; Connector Systems Emulation Technology
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Alligator, Needle Cluster - 9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA Male To SMA Male Right Angled RF Adapter - ET-SMS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details