Newark, An Avnet Company DC Power Supply 72-2010

Description
The 72-2010 is a 90 Watt DC Power Supply from Tenma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 30 VDC Output Current: 3A Input Voltage: 100 VAC / 120 VAC / 220 VAC / 240 VAC Load Regulation: 0.01%
Description
The 72-2010 is a 90 Watt DC Power Supply from Tenma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 30 VDC Output Current: 3A Input Voltage: 100 VAC / 120 VAC / 220 VAC / 240 VAC Load Regulation: 0.01%

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 72-2010 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
72-2010
DC Power Supply 72-2010
The 72-2010 is a 90 Watt DC Power Supply from Tenma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 30 VDC Output Current: 3A Input Voltage: 100 VAC / 120 VAC / 220 VAC / 240 VAC Load Regulation: 0.01%

The 72-2010 is a 90 Watt DC Power Supply from Tenma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 30 VDC
  • Output Current: 3A
  • Input Voltage: 100 VAC / 120 VAC / 220 VAC / 240 VAC
  • Load Regulation: 0.01%
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 72-2010
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 225584711 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details