Newark, An Avnet Company Unshld Coupler, Rj45, Jack, Cat6, Panel; In Line Connector A Tuk 71Y9264

Description
UNSHLD COUPLER, RJ45, JACK, CAT6, PANEL; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes
Datasheet
Description
UNSHLD COUPLER, RJ45, JACK, CAT6, PANEL; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Coupler, Rj45, Jack, Cat6, Panel; In Line Connector A Tuk - 71Y9264 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Coupler, Rj45, Jack, Cat6, Panel; In Line Connector A Tuk
71Y9264
Unshld Coupler, Rj45, Jack, Cat6, Panel; In Line Connector A Tuk 71Y9264
UNSHLD COUPLER, RJ45, JACK, CAT6, PANEL; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes

UNSHLD COUPLER, RJ45, JACK, CAT6, PANEL; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71Y9264
Product Name Unshld Coupler, Rj45, Jack, Cat6, Panel; In Line Connector A Tuk
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers