STRIPBOARD, FR2, 100X100MM; Board Type:Stripboard; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:100mm; Board Thickness:1.5mm; Pitch Spacing:2.54mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 71Y9063 |
| Product Name | Stripboard, Fr2, 100X100Mm; Board Type Kemo Electronic |
| Category | Developement Board |