Newark, An Avnet Company Stripboard, Fr4, 100X160Mm; Board Type Kemo Electronic 71Y9061

Description
STRIPBOARD, FR4, 100X160MM; Board Type:Stripboard; Board Material:Epoxy Fibreglass; Hole Diameter:1mm; External Height:160mm; External Width:100mm; Board Thickness:1.5mm; Pitch Spacing:2.54mm RoHS Compliant: Yes
Datasheet
Description
STRIPBOARD, FR4, 100X160MM; Board Type:Stripboard; Board Material:Epoxy Fibreglass; Hole Diameter:1mm; External Height:160mm; External Width:100mm; Board Thickness:1.5mm; Pitch Spacing:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stripboard, Fr4, 100X160Mm; Board Type Kemo Electronic - 71Y9061 - Newark, An Avnet Company
Chicago, IL, United States
Stripboard, Fr4, 100X160Mm; Board Type Kemo Electronic
71Y9061
Stripboard, Fr4, 100X160Mm; Board Type Kemo Electronic 71Y9061
STRIPBOARD, FR4, 100X160MM; Board Type:Stripboard; Board Material:Epoxy Fibreglass; Hole Diameter:1mm; External Height:160mm; External Width:100mm; Board Thickness:1.5mm; Pitch Spacing:2.54mm RoHS Compliant: Yes

STRIPBOARD, FR4, 100X160MM; Board Type:Stripboard; Board Material:Epoxy Fibreglass; Hole Diameter:1mm; External Height:160mm; External Width:100mm; Board Thickness:1.5mm; Pitch Spacing:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 71Y9061
Product Name Stripboard, Fr4, 100X160Mm; Board Type Kemo Electronic
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2251591 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY8CPROTO-040T - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Bus Width 16-Bit
View Details
2 suppliers
TB,MBA,SM2,LE,50 OHM - TB-74 - Mini-Circuits
Specs
Category Developement Board
View Details