The Hacksaw; Saw Type Ergo Bahco is designed for professional use, featuring an ergonomic frame that allows for high blade tension, ensuring straight and accurate cuts. It includes a centered blade for optimal balance and a spring tensioned blade loading mechanism that facilitates quick blade changes. The hacksaw supports an alternative 55° blade mounting for flush cutting applications. It comes equipped with a SANDFLEX® Bi-metal blade, measuring 300mm in length with a tooth count of 24 TPI, known for its excellent cutting performance. The overall length of the hacksaw is 395mm, and it weighs 750g.
HACKSAW; Saw Type:Hack; Blade Length:300mm; Product Range:-; Length:395mm; Weight:750g RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 71C5467 |
| Product Name | Hacksaw; Saw Type Ergo Bahco |