Newark, An Avnet Company Cat 6A Surface Mount Socket, 4 Port; Modular Connector Type Tuk 71AC0757

Description
CAT 6A SURFACE MOUNT SOCKET, 4 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:-; ConnectorRoHS Compliant: Yes
Datasheet
Description
CAT 6A SURFACE MOUNT SOCKET, 4 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:-; ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat 6A Surface Mount Socket, 4 Port; Modular Connector Type Tuk - 71AC0757 - Newark, An Avnet Company
Chicago, IL, United States
Cat 6A Surface Mount Socket, 4 Port; Modular Connector Type Tuk
71AC0757
Cat 6A Surface Mount Socket, 4 Port; Modular Connector Type Tuk 71AC0757
CAT 6A SURFACE MOUNT SOCKET, 4 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:-; ConnectorRoHS Compliant: Yes

CAT 6A SURFACE MOUNT SOCKET, 4 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:-; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0757
Product Name Cat 6A Surface Mount Socket, 4 Port; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 30.262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Rising Cage Clamp
View Details
Modular Connectors / Ethernet Connectors - 101T06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 6
View Details