Newark, An Avnet Company Cat 6A Surface Mount Socket, 2 Port; Modular Connector Type Tuk 71AC0756

Description
CAT 6A SURFACE MOUNT SOCKET, 2 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:-; ConnectorRoHS Compliant: Yes
Datasheet
Description
CAT 6A SURFACE MOUNT SOCKET, 2 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:-; ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat 6A Surface Mount Socket, 2 Port; Modular Connector Type Tuk - 71AC0756 - Newark, An Avnet Company
Chicago, IL, United States
Cat 6A Surface Mount Socket, 2 Port; Modular Connector Type Tuk
71AC0756
Cat 6A Surface Mount Socket, 2 Port; Modular Connector Type Tuk 71AC0756
CAT 6A SURFACE MOUNT SOCKET, 2 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:-; ConnectorRoHS Compliant: Yes

CAT 6A SURFACE MOUNT SOCKET, 2 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:-; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0756
Product Name Cat 6A Surface Mount Socket, 2 Port; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details