Newark, An Avnet Company Cat 8 Surface Mount Socket, 4 Port; Modular Connector Type Tuk 71AC0754

Description
CAT 8 SURFACE MOUNT SOCKET, 4 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes
Datasheet
Description
CAT 8 SURFACE MOUNT SOCKET, 4 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat 8 Surface Mount Socket, 4 Port; Modular Connector Type Tuk - 71AC0754 - Newark, An Avnet Company
Chicago, IL, United States
Cat 8 Surface Mount Socket, 4 Port; Modular Connector Type Tuk
71AC0754
Cat 8 Surface Mount Socket, 4 Port; Modular Connector Type Tuk 71AC0754
CAT 8 SURFACE MOUNT SOCKET, 4 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes

CAT 8 SURFACE MOUNT SOCKET, 4 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0754
Product Name Cat 8 Surface Mount Socket, 4 Port; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products