Newark, An Avnet Company Cat 8 Surface Mount Socket, 1 Port; Modular Connector Type Tuk 71AC0752

Description
CAT 8 SURFACE MOUNT SOCKET, 1 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes
Datasheet
Description
CAT 8 SURFACE MOUNT SOCKET, 1 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat 8 Surface Mount Socket, 1 Port; Modular Connector Type Tuk - 71AC0752 - Newark, An Avnet Company
Chicago, IL, United States
Cat 8 Surface Mount Socket, 1 Port; Modular Connector Type Tuk
71AC0752
Cat 8 Surface Mount Socket, 1 Port; Modular Connector Type Tuk 71AC0752
CAT 8 SURFACE MOUNT SOCKET, 1 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes

CAT 8 SURFACE MOUNT SOCKET, 1 PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:-; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0752
Product Name Cat 8 Surface Mount Socket, 1 Port; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 Connectors - 1-1734719-8 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers