Newark, An Avnet Company Adapter, Rca Phono Jack To Bnc Jack; Audio Video Connector A Pro Signal 70C7032

Description
ADAPTER, RCA PHONO JACK TO BNC JACK; Audio Video Connector A:BNC Plug; Audio Video Connector B:RCA / Phono Receptacle; Product Range:-; Connector Type:Adapter RoHS Compliant: Yes
Description
ADAPTER, RCA PHONO JACK TO BNC JACK; Audio Video Connector A:BNC Plug; Audio Video Connector B:RCA / Phono Receptacle; Product Range:-; Connector Type:Adapter RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Adapter, RCA Phono Jack to BNC Jack (part number 70C7032) is designed to convert a BNC coaxial jack to an RCA phono jack. This adapter features a female BNC connector and a female RCA connector, making it suitable for various audio and video applications. The connector body is made of copper, and the contact plating is nickel, ensuring durability and reliable connectivity. The insulator material is POM, which contributes to the overall performance of the adapter. This product is RoHS compliant, indicating it meets environmental standards. Engineers looking for a reliable solution to connect BNC and RCA interfaces may find this adapter suitable for their projects.

Datasheet Summary
Powered by GS/AI

The Adapter, RCA Phono Jack to BNC Jack (part number 70C7032) is designed to convert a BNC coaxial jack to an RCA phono jack. This adapter features a female BNC connector and a female RCA connector, making it suitable for various audio and video applications. The connector body is made of copper, and the contact plating is nickel, ensuring durability and reliable connectivity. The insulator material is POM, which contributes to the overall performance of the adapter. This product is RoHS compliant, indicating it meets environmental standards. Engineers looking for a reliable solution to connect BNC and RCA interfaces may find this adapter suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Adapter, Rca Phono Jack To Bnc Jack; Audio Video Connector A Pro Signal - 70C7032 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rca Phono Jack To Bnc Jack; Audio Video Connector A Pro Signal
70C7032
Adapter, Rca Phono Jack To Bnc Jack; Audio Video Connector A Pro Signal 70C7032
ADAPTER, RCA PHONO JACK TO BNC JACK; Audio Video Connector A:BNC Plug; Audio Video Connector B:RCA / Phono Receptacle; Product Range:-; Connector Type:Adapter RoHS Compliant: Yes

ADAPTER, RCA PHONO JACK TO BNC JACK; Audio Video Connector A:BNC Plug; Audio Video Connector B:RCA / Phono Receptacle; Product Range:-; Connector Type:Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70C7032
Product Name Adapter, Rca Phono Jack To Bnc Jack; Audio Video Connector A Pro Signal
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details