Newark, An Avnet Company Adapter, Stereo Plug To Stereo Receptacle; Audio Video Connector A Pro Signal 70C6214

Description
ADAPTER, STEREO PLUG TO STEREO RECEPTACLE; Audio Video Connector A:Stereo Plug - 6.35mm; Audio Video Connector B:Stereo Receptacle - 3.5mm; Product Range:-; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:Black
Description
ADAPTER, STEREO PLUG TO STEREO RECEPTACLE; Audio Video Connector A:Stereo Plug - 6.35mm; Audio Video Connector B:Stereo Receptacle - 3.5mm; Product Range:-; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:Black

Suppliers

Company
Product
Description
Supplier Links
Adapter, Stereo Plug To Stereo Receptacle; Audio Video Connector A Pro Signal - 70C6214 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Stereo Plug To Stereo Receptacle; Audio Video Connector A Pro Signal
70C6214
Adapter, Stereo Plug To Stereo Receptacle; Audio Video Connector A Pro Signal 70C6214
ADAPTER, STEREO PLUG TO STEREO RECEPTACLE; Audio Video Connector A:Stereo Plug - 6.35mm; Audio Video Connector B:Stereo Receptacle - 3.5mm; Product Range:-; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:Black

ADAPTER, STEREO PLUG TO STEREO RECEPTACLE; Audio Video Connector A:Stereo Plug - 6.35mm; Audio Video Connector B:Stereo Receptacle - 3.5mm; Product Range:-; Connector Body Material:PVC (Polyvinylchloride) Body; Connector Colour:Black

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70C6214
Product Name Adapter, Stereo Plug To Stereo Receptacle; Audio Video Connector A Pro Signal
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details