FUSE HOLDER; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:SBE ENCAPSULATED Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 70C5730 |
| Product Name | Fuse Holder; Fuse Holder Type Solahd |