Newark, An Avnet Company Transformer; Fuse Holder Type Solahd 70C5660

Description
TRANSFORMER; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:SBE ENCAPSULATED Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: No
Datasheet
Description
TRANSFORMER; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:SBE ENCAPSULATED Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer; Fuse Holder Type Solahd - 70C5660 - Newark, An Avnet Company
Chicago, IL, United States
Transformer; Fuse Holder Type Solahd
70C5660
Transformer; Fuse Holder Type Solahd 70C5660
TRANSFORMER; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:SBE ENCAPSULATED Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: No

TRANSFORMER; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:SBE ENCAPSULATED Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 70C5660
Product Name Transformer; Fuse Holder Type Solahd
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - AGU-522R -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - CS0536-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holders - 7032811P - RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers