CONNECTOR, DC POWER, PLUG, 16A; Gender:Plug; Current Rating:16A; Pin Diameter:-; Barrel Length:-; Connector Mounting:-; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:24VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70C1832 |
| Product Name | Connector, Dc Power, Plug, 16A; Gender Pro Car |
| Gender | Male / Plug |