TOOL BAG, HARD BOTTOM; Carrying Case Material:PET (Polyester); External Height:292.1 mm; External Width:406.4mm; External Depth:10"; SVHC:No SVHC (17-Dec-2014); Case Material:Polyester; Height:292mm; Length:406mm; Type:Tool Bag; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70C1360 |
| Product Name | Tool Bag, Hard Bottom; Carrying Case Material Plano |