Newark, An Avnet Company Cable Assy, D Sub 25P Plug-Plug, 2M; Connector Type A Pro Signal 70AJ6722

Description
CABLE ASSY, D SUB 25P PLUG-PLUG, 2M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:
Datasheet
Description
CABLE ASSY, D SUB 25P PLUG-PLUG, 2M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, D Sub 25P Plug-Plug, 2M; Connector Type A Pro Signal - 70AJ6722 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, D Sub 25P Plug-Plug, 2M; Connector Type A Pro Signal
70AJ6722
Cable Assy, D Sub 25P Plug-Plug, 2M; Connector Type A Pro Signal 70AJ6722
CABLE ASSY, D SUB 25P PLUG-PLUG, 2M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:

CABLE ASSY, D SUB 25P PLUG-PLUG, 2M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6722
Product Name Cable Assy, D Sub 25P Plug-Plug, 2M; Connector Type A Pro Signal
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details