CABLE ASSY, D SUB 25P PLUG-RCPT, 3M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 70AJ6721 |
| Product Name | Cable Assy, D Sub 25P Plug-Rcpt, 3M; Connector Type A Pro Signal |
| Cable Length | 9.84 ft (30 dm) |