Newark, An Avnet Company Cable Assy, D Sub 25P Plug-Rcpt, 2M; Connector Type A Pro Signal 70AJ6720

Description
CABLE ASSY, D SUB 25P PLUG-RCPT, 2M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:
Description
CABLE ASSY, D SUB 25P PLUG-RCPT, 2M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, D Sub 25P Plug-Rcpt, 2M; Connector Type A Pro Signal - 70AJ6720 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, D Sub 25P Plug-Rcpt, 2M; Connector Type A Pro Signal
70AJ6720
Cable Assy, D Sub 25P Plug-Rcpt, 2M; Connector Type A Pro Signal 70AJ6720
CABLE ASSY, D SUB 25P PLUG-RCPT, 2M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:

CABLE ASSY, D SUB 25P PLUG-RCPT, 2M; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6720
Product Name Cable Assy, D Sub 25P Plug-Rcpt, 2M; Connector Type A Pro Signal
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details