Newark, An Avnet Company Cable Assy, D Sub 9P Plug-Plug, 2M; Connector Type A Pro Signal 70AJ6719

Description
CABLE ASSY, D SUB 9P PLUG-PLUG, 2M; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:
Datasheet
Description
CABLE ASSY, D SUB 9P PLUG-PLUG, 2M; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, D Sub 9P Plug-Plug, 2M; Connector Type A Pro Signal - 70AJ6719 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, D Sub 9P Plug-Plug, 2M; Connector Type A Pro Signal
70AJ6719
Cable Assy, D Sub 9P Plug-Plug, 2M; Connector Type A Pro Signal 70AJ6719
CABLE ASSY, D SUB 9P PLUG-PLUG, 2M; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:

CABLE ASSY, D SUB 9P PLUG-PLUG, 2M; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Grey; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6719
Product Name Cable Assy, D Sub 9P Plug-Plug, 2M; Connector Type A Pro Signal
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details