Newark, An Avnet Company Cable Assy, A Plug-Micro B Plug, 1.8M; Connector To Connector Pro Signal 70AJ6708

Description
CABLE ASSY, A PLUG-MICRO B PLUG, 1.8M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:
Description
CABLE ASSY, A PLUG-MICRO B PLUG, 1.8M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, A Plug-Micro B Plug, 1.8M; Connector To Connector Pro Signal - 70AJ6708 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, A Plug-Micro B Plug, 1.8M; Connector To Connector Pro Signal
70AJ6708
Cable Assy, A Plug-Micro B Plug, 1.8M; Connector To Connector Pro Signal 70AJ6708
CABLE ASSY, A PLUG-MICRO B PLUG, 1.8M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:

CABLE ASSY, A PLUG-MICRO B PLUG, 1.8M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6708
Product Name Cable Assy, A Plug-Micro B Plug, 1.8M; Connector To Connector Pro Signal
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details