Newark, An Avnet Company Cable Assy, Type C Plug-C Plug, 500Mm; Connector To Connector Pro Signal 70AJ6700

Description
CABLE ASSY, TYPE C PLUG-C PLUG, 500MM; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:E-Marked Cable
Description
CABLE ASSY, TYPE C PLUG-C PLUG, 500MM; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:E-Marked Cable

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Type C Plug-C Plug, 500Mm; Connector To Connector Pro Signal - 70AJ6700 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Type C Plug-C Plug, 500Mm; Connector To Connector Pro Signal
70AJ6700
Cable Assy, Type C Plug-C Plug, 500Mm; Connector To Connector Pro Signal 70AJ6700
CABLE ASSY, TYPE C PLUG-C PLUG, 500MM; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:E-Marked Cable

CABLE ASSY, TYPE C PLUG-C PLUG, 500MM; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:E-Marked Cable

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6700
Product Name Cable Assy, Type C Plug-C Plug, 500Mm; Connector To Connector Pro Signal
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-SMSM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers