Newark, An Avnet Company Cable Assy, Type A Plug-B Plug, 1M; Connector To Connector Pro Signal 70AJ6694

Description
CABLE ASSY, TYPE A PLUG-B PLUG, 1M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:
Datasheet
Description
CABLE ASSY, TYPE A PLUG-B PLUG, 1M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Type A Plug-B Plug, 1M; Connector To Connector Pro Signal - 70AJ6694 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Type A Plug-B Plug, 1M; Connector To Connector Pro Signal
70AJ6694
Cable Assy, Type A Plug-B Plug, 1M; Connector To Connector Pro Signal 70AJ6694
CABLE ASSY, TYPE A PLUG-B PLUG, 1M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:

CABLE ASSY, TYPE A PLUG-B PLUG, 1M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6694
Product Name Cable Assy, Type A Plug-B Plug, 1M; Connector To Connector Pro Signal
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details