Newark, An Avnet Company Cable Assy, Type A Plug-A Rcpt, 5M; Connector To Connector Pro Signal 70AJ6691

Description
CABLE ASSY, TYPE A PLUG-A RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:
Datasheet
Description
CABLE ASSY, TYPE A PLUG-A RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Type A Plug-A Rcpt, 5M; Connector To Connector Pro Signal - 70AJ6691 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Type A Plug-A Rcpt, 5M; Connector To Connector Pro Signal
70AJ6691
Cable Assy, Type A Plug-A Rcpt, 5M; Connector To Connector Pro Signal 70AJ6691
CABLE ASSY, TYPE A PLUG-A RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:

CABLE ASSY, TYPE A PLUG-A RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6691
Product Name Cable Assy, Type A Plug-A Rcpt, 5M; Connector To Connector Pro Signal
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Temperature Stable Cable, 40.0 GHz, 39.4″ - TMP40-1M-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details