Newark, An Avnet Company Cable Assy, Type A Plug-A Plug, 3M; Connector To Connector Pro Signal 70AJ6687

Description
CABLE ASSY, TYPE A PLUG-A PLUG, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:
Datasheet
Description
CABLE ASSY, TYPE A PLUG-A PLUG, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Type A Plug-A Plug, 3M; Connector To Connector Pro Signal - 70AJ6687 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Type A Plug-A Plug, 3M; Connector To Connector Pro Signal
70AJ6687
Cable Assy, Type A Plug-A Plug, 3M; Connector To Connector Pro Signal 70AJ6687
CABLE ASSY, TYPE A PLUG-A PLUG, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:

CABLE ASSY, TYPE A PLUG-A PLUG, 3M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6687
Product Name Cable Assy, Type A Plug-A Plug, 3M; Connector To Connector Pro Signal
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details