Newark, An Avnet Company Cable Assy, Type A Plug-A Rcpt, 5M; Connector To Connector Pro Signal 70AJ6672

Description
CABLE ASSY, TYPE A PLUG-A RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:
Datasheet
Description
CABLE ASSY, TYPE A PLUG-A RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Type A Plug-A Rcpt, 5M; Connector To Connector Pro Signal - 70AJ6672 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Type A Plug-A Rcpt, 5M; Connector To Connector Pro Signal
70AJ6672
Cable Assy, Type A Plug-A Rcpt, 5M; Connector To Connector Pro Signal 70AJ6672
CABLE ASSY, TYPE A PLUG-A RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:

CABLE ASSY, TYPE A PLUG-A RCPT, 5M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6672
Product Name Cable Assy, Type A Plug-A Rcpt, 5M; Connector To Connector Pro Signal
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details