Newark, An Avnet Company Cable, Dvi-D Dual Link Plug-Plug, 500Mm; Connector Type A Pro Signal 70AJ6622

Description
CABLE, DVI-D DUAL LINK PLUG-PLUG, 500MM; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:
Datasheet
Description
CABLE, DVI-D DUAL LINK PLUG-PLUG, 500MM; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Dvi-D Dual Link Plug-Plug, 500Mm; Connector Type A Pro Signal - 70AJ6622 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D Dual Link Plug-Plug, 500Mm; Connector Type A Pro Signal
70AJ6622
Cable, Dvi-D Dual Link Plug-Plug, 500Mm; Connector Type A Pro Signal 70AJ6622
CABLE, DVI-D DUAL LINK PLUG-PLUG, 500MM; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:

CABLE, DVI-D DUAL LINK PLUG-PLUG, 500MM; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:0.5m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6622
Product Name Cable, Dvi-D Dual Link Plug-Plug, 500Mm; Connector Type A Pro Signal
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21268F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details