Newark, An Avnet Company Enet Cable, Cat6, Rj45 Plug-Plug, 3M; Lan Category Pro Signal 70AJ6593

Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:
Datasheet
Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat6, Rj45 Plug-Plug, 3M; Lan Category Pro Signal - 70AJ6593 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 3M; Lan Category Pro Signal
70AJ6593
Enet Cable, Cat6, Rj45 Plug-Plug, 3M; Lan Category Pro Signal 70AJ6593
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 3M; LAN Category:Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Red; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6593
Product Name Enet Cable, Cat6, Rj45 Plug-Plug, 3M; Lan Category Pro Signal
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 150mm, double-end, Screw-Lok Reverse Fix - G125-MC15005M3-0150M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details