Newark, An Avnet Company Enet Cable, Cat6, Rj45 Plug-Plug, 15M; Lan Category Pro Signal 70AJ6582

Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:
Datasheet
Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat6, Rj45 Plug-Plug, 15M; Lan Category Pro Signal - 70AJ6582 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 15M; Lan Category Pro Signal
70AJ6582
Enet Cable, Cat6, Rj45 Plug-Plug, 15M; Lan Category Pro Signal 70AJ6582
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 15M; LAN Category:Cat6; Cable Length - Metric:15m; Cable Length - Imperial:49ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:White; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6582
Product Name Enet Cable, Cat6, Rj45 Plug-Plug, 15M; Lan Category Pro Signal
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 2000mm, Latches - G125-MC12605L4-2000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details